The MMP BL87-435A-24V GP81-059 is a reversible brushless DC planetary gearmotor designed for continuous duty applications requiring high torque and precise speed control. It features a 58.85:1 gear ratio, delivering 45 RPM at full load with a rated continuous torque of 713 in-lbs and a peak torque of 1817 in-lbs. The motor operates at 24 VDC, with a rated continuous current of 33.2 A and a no-load speed of 3692 RPM. The output shaft supports up to 225 lbs radial and 45 lbs axial load. The gearmotor weighs 14 lbs maximum and includes a NEMA mounting flange option. Backlash is 36 arc minutes maximum, with gearhead efficiency of 70%. The armature has a resistance of 0.20 ohms and a maximum temperature rating of 155°C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL87-435A-24V GP81-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 33.2 amps |