The MMP BL86-425I-90V GP81-059 is a reversible brushless DC planetary gearmotor designed for high-torque motion control applications. It has a gearhead ratio of 58.85:1, producing a maximum output speed of 75 RPM and a rated continuous torque of 301 in-lbs, with a peak torque of 877 in-lbs. The gearmotor operates at a rated DC voltage of 90 V, with a continuous current of 6.05 A and a no-load speed of 5844 RPM. The output shaft supports a radial load capacity of 225 lbs and an axial load capacity of 45 lbs. The gearhead has a standard backlash of 36 arc minutes and 70% efficiency. The total weight is 11 lbs. The motor armature has a resistance of 3.67 ohms and a maximum temperature rating of 155 °C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL86-425I-90V GP81-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 6.1 amps |