The MMP BL86-425G-48V GRA81-059 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque applications. It has a 58.85:1 gear ratio, delivers 60 RPM at full load, and exhibits a rated continuous torque of 373 in-lbs with a peak torque of 908 in-lbs. The output shaft supports up to 225 lbs radial and 45 lbs axial load. The integrated 48 VDC brushless motor operates at 3505 RPM under rated conditions with a continuous current of 11.8 A and generates 377 W of mechanical power. Gearhead efficiency is 70%, and total gearmotor weight is 15 lbs maximum. Standard backlash is 36 arc minutes, and the armature temperature limit is 155 °C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL86-425G-48V GRA81-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 11.8 amps |