The MMP BL86-425G-48V GP81-059 is a reversible brushless DC planetary gearmotor designed for continuous operation at 48 VDC, delivering a rated output of 373 in-lbs torque at 60 RPM with a gearhead ratio of 58.85:1 and 36 arc minutes of backlash. The gearmotor has a maximum weight of 11 lbs, with a radial load capacity of 225 lbs and axial load capacity of 45 lbs on the output shaft. The integrated motor operates at a rated speed of 3505 RPM with a continuous current of 11.8 A and produces 377 W of mechanical power. The armature resistance is 1.19 ohms and the maximum temperature rating is 155°C. Encoder and brake options are available, along with a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL86-425G-48V GP81-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Current | 11.8 amps |