The MMP BL86-425F-36V GRA81-059 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gear ratio, delivering a maximum output speed of 54 RPM and a continuous torque of 379 inch-pounds. The motor operates at a rated DC voltage of 36 volts with a continuous current of 14.9 amperes, achieving a rated speed of 3159 RPM and continuous power output of 343 watts. The gearhead has a maximum backlash of 36 arc minutes and 70% efficiency. The output shaft supports radial loads up to 225 pounds and axial loads up to 45 pounds. The gearmotor weighs no more than 15 pounds. The armature has a resistance of 0.78 ohms and a maximum temperature rating of 155°C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL86-425F-36V GRA81-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 14.9 amps |
| Continuous Torque | 378.0 In-lbs (436 kg-cm) |