The MMP BL86-425E-36V GRA81-059 is a reversible brushless DC right-angled gearmotor with a planetary gearhead. It has a gear ratio of 58.85:1, delivers a rated continuous torque of 389 in-lbs, and operates at 75 RPM under full load. The motor is rated for 36 VDC with a continuous current of 19.4 A and a no-load speed of 5902 RPM. The output shaft supports a maximum radial load of 225 lbs and axial load of 45 lbs. The gearmotor weighs up to 15 lbs and features a maximum armature temperature of 155°C. Standard backlash is 36 arc minutes, and gearhead efficiency is 70%. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL86-425E-36V GRA81-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 19.4 amps |
| Continuous Torque | 389.0 In-lbs (449 kg-cm) |