The MMP BL86-425D-24V GRA81-059 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, delivering 61 RPM at full load and a continuous torque of 319 in-lbs with a peak torque of 814 in-lbs. The output shaft handles up to 225 lbs radial and 45 lbs axial load, with 36 arc minutes of standard backlash and 70% gearhead efficiency. The integrated 24V DC motor has a rated continuous current of 20.5 A, no-load speed of 5000 RPM, and armature resistance of 0.33 ohms. The unit weighs a maximum of 15 lbs and operates with an armature temperature limit of 155°C. Encoder and brake options, as well as a NEMA mounting flange, are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL86-425D-24V GRA81-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 20.5 amps |