The MMP BL86-425D-24V GP81-059 is a reversible brushless DC planetary gearmotor designed for continuous duty applications requiring high torque output. It features a 58.85:1 gearhead ratio, delivering 61 RPM at full load and 319 inch-pounds of rated continuous torque with a peak torque of 814 inch-pounds. The gearmotor operates at 24 VDC with a rated continuous current of 20.5 amperes and weighs a maximum of 11 pounds. The output shaft supports up to 225 pounds radial and 45 pounds axial load. Backlash is rated at a maximum of 36 arc minutes, and gearhead efficiency is 70%. The motor has an armature resistance of 0.33 ohms and a maximum temperature rating of 155°C. A NEMA mounting flange and encoder or brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL86-425D-24V GP81-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 20.5 amps |