The MMP BL58-487H-90V GRA52-059 is a reversible brushless DC right-angled planetary gearmotor rated for 90 VDC, delivering a continuous torque of 296 inch-pounds and a peak torque of 443 inch-pounds, with a gearhead ratio of 58.85:1 and output speed of 82 RPM at full load. The gearmotor has a total weight of 6.4 pounds, accepts a maximum radial load of 102 pounds and axial load of 34 pounds on the output shaft, and features a standard backlash of 48 arc minutes. The integrated motor operates at a rated continuous current of 5.7 amperes, with a no-load speed of 5769 RPM and armature resistance of 2.55 ohms. The motor's armature temperature limit is 155 °C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-487H-90V GRA52-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 5.7 amps |