The MMP BL58-487F-60V GRA52-059 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, delivering 86 RPM at full load and a continuous torque of 294 in-lbs with a peak torque of 443 in-lbs. The output shaft supports up to 102 lbs radial and 34 lbs axial load. The integrated 60V DC motor has a rated continuous current of 8.8 A, no-load speed of 6000 RPM, and armature resistance of 1.05 ohms. The gearmotor weighs 6.4 lbs max and operates with 70% gearhead efficiency. Standard backlash is 48 arc minutes. Encoder and brake options are available, as is NEMA mounting.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-487F-60V GRA52-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 60.0 VDC |
| Continuous Current | 8.8 amps |
| Continuous Torque | 294.0 In-lbs (339 kg-cm) |