Midwest Motion Products, Inc. IN-LINE Brushless Gearmotors MMP BL58-487F-48V GP52-124

Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMP BL58-487F-48V GP52-124 is a reversible brushless DC planetary gearmotor designed for high-torque applications, featuring a 123.97:1 gear ratio, 33 RPM output speed at full load, and 443 In-Lbs continuous torque. It operates at 48 VDC with a rated continuous current of 6.47 A and a no-load speed of 4800 RPM. The gearhead has a maximum backlash of 48 arc minutes, 70% efficiency, and supports radial and axial shaft loads of 102 Lbs and 34 Lbs respectively. The gearmotor weighs 4.6 Lbs maximum. The motor has an armature resistance of 1.05 ohms and an operating temperature limit of 155°C. Encoder and brake options are available, along with a NEMA mounting flange.

Datasheet Summary
Powered by GS/AI

The MMP BL58-487F-48V GP52-124 is a reversible brushless DC planetary gearmotor designed for high-torque applications, featuring a 123.97:1 gear ratio, 33 RPM output speed at full load, and 443 In-Lbs continuous torque. It operates at 48 VDC with a rated continuous current of 6.47 A and a no-load speed of 4800 RPM. The gearhead has a maximum backlash of 48 arc minutes, 70% efficiency, and supports radial and axial shaft loads of 102 Lbs and 34 Lbs respectively. The gearmotor weighs 4.6 Lbs maximum. The motor has an armature resistance of 1.05 ohms and an operating temperature limit of 155°C. Encoder and brake options are available, along with a NEMA mounting flange.

Suppliers

Company
Product
Description
Supplier Links
IN-LINE Brushless Gearmotors - MMP BL58-487F-48V GP52-124 - Midwest Motion Products, Inc.
Howard Lake, MN, United States
IN-LINE Brushless Gearmotors
MMP BL58-487F-48V GP52-124
IN-LINE Brushless Gearmotors MMP BL58-487F-48V GP52-124
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!

At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!

Supplier's Site Datasheet

Technical Specifications

  Midwest Motion Products, Inc.
Product Category Gearmotors
Product Number MMP BL58-487F-48V GP52-124
Product Name IN-LINE Brushless Gearmotors
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 6.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-019 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-777 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.2900 amps
View Details