The MMP BL58-487F-36V GP52-03.7 is a reversible brushless DC planetary gearmotor with a 3.7:1 gearhead ratio, delivering a maximum output speed of 723 RPM and a rated continuous torque of 21 in-lbs at 36 VDC. The motor has a rated continuous current of 8.8 A and a no-load speed of 3600 RPM. It features a 42 arc minute maximum backlash, 80% gearhead efficiency, and can withstand up to 45 lbs radial and 14 lbs axial load on the output shaft. The gearmotor weighs no more than 3.8 lbs. The armature resistance is 1.05 ohms, with a peak motor torque capacity of 308 oz-in. The maximum armature temperature is 155 °C.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-487F-36V GP52-03.7 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 8.8 amps |
| Continuous Torque | 21.0 In-lbs (24.21 kg-cm) |