The MMP BL58-487D-36V GRA52-059 is a reversible brushless DC right-angled planetary gearmotor designed for high-torque motion applications. It features a 58.85:1 gearhead ratio, delivering a maximum output speed of 80 RPM and a continuous torque of 276 in-lbs at 36 VDC. The gearmotor has a rated continuous current of 13.0 amperes and a peak torque of 443 in-lbs, with a maximum output shaft radial load of 102 lbs and axial load of 34 lbs. The total weight is 6.4 lbs maximum. The gearhead efficiency is 70%, with a standard backlash of 48 arc minutes. The integrated brushless DC motor has an armature resistance of 0.45 ohms and a maximum temperature rating of 155°C. Encoder and brake options are available, along with a NEMA mounting flange option.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-487D-36V GRA52-059 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 13 amps |
| Continuous Torque | 275.0 In-lbs (317 kg-cm) |