Midwest Motion Products, Inc. IN-LINE Brushless Gearmotors MMP BL58-487D-36V GP52-035

Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMP BL58-487D-36V GP52-035 is a reversible brushless DC planetary gearmotor for motion control applications. It features a 34.97:1 gear ratio, delivers 135 RPM at full load, and provides a rated continuous torque of 175 in-lbs with a peak torque of 213 in-lbs. The gearhead has a standard backlash of 45 arc minutes and 75% efficiency. The output shaft supports up to 72 lbs radial and 23 lbs axial load. The integrated motor operates at 36 VDC, draws 13.0 A continuously, runs at 4708 RPM under load, and outputs 373 W continuous mechanical power. Gearmotor total weight is 4.1 lbs max. Armature resistance is 0.45 ohms, and maximum temperature is 155°C. Encoder and brake options are available. NEMA mounting flange is an option.

Datasheet Summary
Powered by GS/AI

The MMP BL58-487D-36V GP52-035 is a reversible brushless DC planetary gearmotor for motion control applications. It features a 34.97:1 gear ratio, delivers 135 RPM at full load, and provides a rated continuous torque of 175 in-lbs with a peak torque of 213 in-lbs. The gearhead has a standard backlash of 45 arc minutes and 75% efficiency. The output shaft supports up to 72 lbs radial and 23 lbs axial load. The integrated motor operates at 36 VDC, draws 13.0 A continuously, runs at 4708 RPM under load, and outputs 373 W continuous mechanical power. Gearmotor total weight is 4.1 lbs max. Armature resistance is 0.45 ohms, and maximum temperature is 155°C. Encoder and brake options are available. NEMA mounting flange is an option.

Suppliers

Company
Product
Description
Supplier Links
IN-LINE Brushless Gearmotors - MMP BL58-487D-36V GP52-035 - Midwest Motion Products, Inc.
Howard Lake, MN, United States
IN-LINE Brushless Gearmotors
MMP BL58-487D-36V GP52-035
IN-LINE Brushless Gearmotors MMP BL58-487D-36V GP52-035
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!

At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!

Supplier's Site Datasheet

Technical Specifications

  Midwest Motion Products, Inc.
Product Category Gearmotors
Product Number MMP BL58-487D-36V GP52-035
Product Name IN-LINE Brushless Gearmotors
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 13 amps
Continuous Torque 175.0 In-lbs (202 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-124 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details