The MMP BL58-487D-24V GP52-059 is a reversible brushless DC gearmotor with a planetary gearhead, designed for continuous motion control applications requiring high torque and precise speed. It operates at a rated voltage of 24 VDC, delivering a maximum output speed of 48 RPM and a continuous torque of 276 in-lbs. The gearmotor has a gearhead ratio of 58.85:1, a standard backlash of 48 arc minutes, and a gearhead efficiency of 70%. The output shaft supports a radial load capacity of 102 lbs and an axial load capacity of 34 lbs. The unit weighs a maximum of 4.6 lbs. The motor has a rated continuous current of 13.0 A, a no-load speed of 3750 RPM, an armature resistance of 0.45 ohms, and a maximum armature temperature of 155 C. Encoder and brake options are available, and a NEMA mounting flange is offered.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-487D-24V GP52-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 13 amps |