The MMP BL58-487C-24V GP52-079 is a reversible brushless DC planetary gearmotor designed for high-torque motion control applications. It features a 78.71:1 gearhead ratio, delivering a rated continuous torque of 389 inch-pounds and a peak torque of 443 inch-pounds, with a shaft output speed of 47 RPM under full load. The gearmotor operates on 24 VDC, with a rated continuous current of 17.5 A and a total weight of 4.6 pounds maximum. The output shaft supports up to 102 pounds radial and 34 pounds axial load. Gearhead backlash is rated at 48 arc minutes maximum, and efficiency is 70%. The motor has an armature resistance of 0.32 ohms, an armature temperature limit of 155°C, and a no-load speed of 4800 RPM. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-487C-24V GP52-079 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Current | 17.5 amps |