The MMP BL58-412L-180V GP52-059 is a reversible DC planetary gearmotor designed for high-torque applications, operating at 180 VDC with a gearhead ratio of 58.85:1. It delivers a rated continuous torque of 175 in-lbs and a peak torque of 443 in-lbs, with a shaft output speed of 97 RPM under full load and a maximum backlash of 48 arc minutes. The gearmotor has a radial load capacity of 102 lbs and an axial load capacity of 34 lbs, and weighs no more than 3.9 lbs. The enclosed brushless DC motor has a rated continuous current of 2.1 A, no-load speed of 7115 RPM, and armature resistance of 16.65 ohms. An armature temperature limit of 155°C is specified.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-412L-180V GP52-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 180.0 VDC |
| Continuous Current | 2.1 amps |
| Continuous Torque | 175.0 In-lbs (202 kg-cm) |