The MMP BL58-412K-90V GP52-019 is a reversible brushless DC planetary gearmotor with a 19.20:1 gearhead ratio, delivering a rated continuous torque of 58 in-lbs and a peak torque of 144 in-lbs at 166 RPM output speed. It operates at 90 VDC with a rated continuous current of 2.53 A and a no-load speed of 4478 RPM. The gearmotor has a 75% gearhead efficiency, 45 arc minutes of backlash, and can handle up to 72 lbs radial and 23 lbs axial load on the output shaft. It weighs a maximum of 3.4 lbs and features a 155°C armature temperature rating. NEMA mounting and encoder/brake options are available.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-412K-90V GP52-019 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| Standard DC Voltage | 90V |
| DC Voltage Range | 90.0 VDC |
| Continuous Current | 2.5 amps |