The MMP BL58-412H-60V GP52-059 is a reversible brushless DC planetary gearmotor designed for high-torque motion control applications. It features a gearhead ratio of 58.85:1, delivering a maximum output speed of 58 RPM and a rated continuous torque of 221 in-lbs at 60 VDC. The gearmotor has a maximum continuous current of 5.33 A and a peak torque capability of 443 in-lbs, subject to duty cycle limitations. The output shaft supports up to 102 lbs radial and 34 lbs axial load. The total weight is 3.9 lbs. The motor operates at a rated speed of 3420 RPM with an armature resistance of 3.17 ohms and a maximum temperature rating of 155 °C. Backlash is specified at 48 arc minutes maximum, and gearhead efficiency is 70%. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-412H-60V GP52-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 60.0 VDC |
| Continuous Current | 5.3 amps |
| Continuous Torque | 221.0 In-lbs (255 kg-cm) |