The MMP BL58-412F-36V GRA52-022 is a reversible brushless DC right-angled planetary gearmotor designed for continuous duty applications requiring high torque and precise control. It features a 22.20:1 gear ratio, delivering a rated output speed of 146 RPM and a continuous torque of 86 in-lbs with a peak torque of 198 in-lbs. The gearhead has a standard backlash of 45 arc minutes and 75% efficiency. The output shaft supports up to 72 lbs radial and 23 lbs axial load. The integrated 36V DC motor operates at 3239 RPM under load, drawing 8.4 amperes continuously, with a no-load current of 0.45 amperes. It delivers 199 watts of continuous power and has an armature resistance of 1.32 ohms. The gearmotor weighs 5.3 lbs maximum.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL58-412F-36V GRA52-022 |
| Product Name | Right-Angled Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 8.4 amps |
| Continuous Torque | 86.0 In-lbs (99.16 kg-cm) |