The MMP BL44-297K-180V GP42-059 is a reversible brushless DC planetary gearmotor designed for high-torque motion control applications. It features a 58.85:1 gearhead ratio, outputting 85 RPM at full load with a rated continuous torque of 52 in-lbs and a peak torque of 266 in-lbs. The output shaft supports up to 68 lbs radial and 25 lbs axial load. The integrated DC motor operates at 180 VDC, drawing 0.50 A continuous current with a no-load speed of 5688 RPM and a rated speed of 5001 RPM. It delivers 74 W continuous power output and has an armature resistance of 45.80 ohms. The gearmotor weighs 2.2 lbs max and operates with 70% gearhead efficiency. Backlash is 60 arc minutes max, and the armature temperature limit is 155°C. Encoder and brake options are available, along with a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MMP BL44-297K-180V GP42-059 |
| Product Name | IN-LINE Brushless Gearmotors |
| Commutation | Brushless |
| DC Voltage Range | 180.0 VDC |
| Continuous Current | 0.5000 amps |
| Continuous Torque | 52.0 In-lbs (59.96 kg-cm) |