Midwest Brake Electro Shear® Motor Brake 8749

Description
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.
Datasheet
Description
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Shear® Motor Brake - 8749 - Midwest Brake
Warren, MI, USA
Electro Shear® Motor Brake
8749
Electro Shear® Motor Brake 8749
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.

The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs.

AC Brake Coil Technology For Precise Response and Repeatability

The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.

Supplier's Site Datasheet

Technical Specifications

  Midwest Brake
Product Category Electric Brakes
Product Number 8749
Product Name Electro Shear® Motor Brake
Torque 1750 Ft-lbs (2373 N-m)
Voltage 230 to 575 volts
Engagement Oil Shear
Operation Spring Actuation / Engage; Spring Set Brake
Magnetic Type Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

B60 Magnetic Particle Brake - B60 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 1800 rpm
Voltage 6 to 90 volts
Shaft Shaft on 1 side with 2 flats or with flat and keyway, hollow shaft
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
MWB Electromagnetic Multiple-Disk Brake -  - jbj Techniques Limited
Specs
Torque 18 to 2360 Ft-lbs (24.41 to 3200 N-m)
Speed 1600 to 4000 rpm
Voltage 24 volts
View Details