Midwest Brake Electro Shear® Motor Brake 8728

Description
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.
Description
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.
Datasheet
Datasheet Summary
Powered by GS/AI

The Electro Shear® Motor Brake Model 8728 is designed for high-performance applications requiring reliable stopping power in demanding industrial environments. It features a maximum torque rating of 464 lb-ft, making it suitable for heavy-duty operations. The brake utilizes oil shear technology, which enhances heat dissipation and significantly extends brake life, reportedly lasting up to ten times longer than standard dry friction brakes. This design minimizes wear on friction discs and reduces the frequency of repairs, contributing to lower life cycle costs. The Electro Shear® brake is particularly effective in high cyclic applications, such as cranes, conveyors, and material handling equipment, where consistent performance is critical. Its encapsulated AC coil technology ensures precise control and quick response times, making it a robust choice for various industrial sectors.

Datasheet Summary
Powered by GS/AI

The Electro Shear® Motor Brake Model 8728 is designed for high-performance applications requiring reliable stopping power in demanding industrial environments. It features a maximum torque rating of 464 lb-ft, making it suitable for heavy-duty operations. The brake utilizes oil shear technology, which enhances heat dissipation and significantly extends brake life, reportedly lasting up to ten times longer than standard dry friction brakes. This design minimizes wear on friction discs and reduces the frequency of repairs, contributing to lower life cycle costs. The Electro Shear® brake is particularly effective in high cyclic applications, such as cranes, conveyors, and material handling equipment, where consistent performance is critical. Its encapsulated AC coil technology ensures precise control and quick response times, making it a robust choice for various industrial sectors.

Suppliers

Company
Product
Description
Supplier Links
Electro Shear® Motor Brake - 8728 - Midwest Brake
Warren, MI, USA
Electro Shear® Motor Brake
8728
Electro Shear® Motor Brake 8728
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.

The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs.

AC Brake Coil Technology For Precise Response and Repeatability

The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.

Supplier's Site Datasheet

Technical Specifications

  Midwest Brake
Product Category Electric Brakes
Product Number 8728
Product Name Electro Shear® Motor Brake
Torque 486 Ft-lbs (659 N-m)
Voltage 230 to 575 volts
Engagement Oil Shear
Operation Spring Actuation / Engage; Spring Set Brake
Magnetic Type Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

B150 Magnetic Particle Brake - B150 - Placid Industries, Inc.
Specs
Speed 1300 rpm
Voltage 6 to 90 volts
Shaft Hollow shaft or shaft on one side
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
PMB Electromagnetic/Permanent-Magnet Brake -  - jbj Techniques Limited
Specs
Torque 3.5 to 265 Ft-lbs (4.75 to 359 N-m)
Speed 5000 to 10000 rpm
Voltage 24 volts
View Details