Midwest Brake Electro Shear® Motor Brake 8725

Description
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.
Datasheet
Description
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Shear® Motor Brake - 8725 - Midwest Brake
Warren, MI, USA
Electro Shear® Motor Brake
8725
Electro Shear® Motor Brake 8725
The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs. AC Brake Coil Technology For Precise Response and Repeatability The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.

The Electro Shear® 8700 Series Oil Shear Motor Brakes are AC electric released, spring applied, three phase AC electric, multiple disc, oil shear motor brakes that deliver precise control, repeatable stopping power and quick response time in the harshest manufacturing environments. High thermal capacity eliminates machine downtime and decreases overall maintenance and repair costs.

AC Brake Coil Technology For Precise Response and Repeatability

The Electro Shear® is the only oil shear brake with a totally encapsulated electromagnetic AC coil for superior response and accurate repeatability. The patented AC coil is extremely efficient, has low inertia and provides fast response time, typically 10 milliseconds. Electro Shear® delivers precise, smooth stopping power consistently over the life of the brake.

Supplier's Site Datasheet

Technical Specifications

  Midwest Brake
Product Category Electric Brakes
Product Number 8725
Product Name Electro Shear® Motor Brake
Torque 119 Ft-lbs (161 N-m)
Voltage 230 to 575 volts
Engagement Oil Shear
Operation Spring Actuation / Engage; Spring Set Brake
Magnetic Type Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Mounting Flange
Bore Diameter 0.5000 inch (12.7 mm)
Diameter 2.63 inch (66.8 mm)
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details