Midtronics, Inc. Battery Analyzer CTA-4000

Description
The CTA-4000 is a battery analyzer from Midtronics. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Voltage measurement to 3 decimal places Reduced testing time 16 volt testing capability Tests multiple intercell connectors & 8 posts Compatible with the PowerSure database Quick, simple, safe & accurate operation High ampere-hour (up to 6000 AH) testing capability 16 internal memory registers capable of storing 480 consecutive test results and overall string statistics Enhanced backlit display and screen resolution Voltage logging only option Quick reset option for erroneous test entries Measures individual cell and overall string health and voltage Consistent, repeatable on-line testing without discharge to batteries Tests 2-volt through 16-volt batteries on-line or off-line Provides advanced warning of potential battery failures Test each cell in under 10 seconds Helps prioritize battery replacements for more cost-effective system management Tests both battery cell and intercell strap integrity No external power source needed Portable IR wireless printing and data transfer to PC laptop User definable battery reference number storage and fault thresholds The Celltron Advanced CTA-4000 is a professional level tool for stationary battery management. Research proven technology and field-tested design make it a must for critical power maintenance.
Datasheet
Description
The CTA-4000 is a battery analyzer from Midtronics. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Voltage measurement to 3 decimal places Reduced testing time 16 volt testing capability Tests multiple intercell connectors & 8 posts Compatible with the PowerSure database Quick, simple, safe & accurate operation High ampere-hour (up to 6000 AH) testing capability 16 internal memory registers capable of storing 480 consecutive test results and overall string statistics Enhanced backlit display and screen resolution Voltage logging only option Quick reset option for erroneous test entries Measures individual cell and overall string health and voltage Consistent, repeatable on-line testing without discharge to batteries Tests 2-volt through 16-volt batteries on-line or off-line Provides advanced warning of potential battery failures Test each cell in under 10 seconds Helps prioritize battery replacements for more cost-effective system management Tests both battery cell and intercell strap integrity No external power source needed Portable IR wireless printing and data transfer to PC laptop User definable battery reference number storage and fault thresholds The Celltron Advanced CTA-4000 is a professional level tool for stationary battery management. Research proven technology and field-tested design make it a must for critical power maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Analyzer - CTA-4000 - ValueTronics International, Inc.
Elgin, IL, USA
Battery Analyzer
CTA-4000
Battery Analyzer CTA-4000
The CTA-4000 is a battery analyzer from Midtronics. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Voltage measurement to 3 decimal places Reduced testing time 16 volt testing capability Tests multiple intercell connectors & 8 posts Compatible with the PowerSure database Quick, simple, safe & accurate operation High ampere-hour (up to 6000 AH) testing capability 16 internal memory registers capable of storing 480 consecutive test results and overall string statistics Enhanced backlit display and screen resolution Voltage logging only option Quick reset option for erroneous test entries Measures individual cell and overall string health and voltage Consistent, repeatable on-line testing without discharge to batteries Tests 2-volt through 16-volt batteries on-line or off-line Provides advanced warning of potential battery failures Test each cell in under 10 seconds Helps prioritize battery replacements for more cost-effective system management Tests both battery cell and intercell strap integrity No external power source needed Portable IR wireless printing and data transfer to PC laptop User definable battery reference number storage and fault thresholds The Celltron Advanced CTA-4000 is a professional level tool for stationary battery management. Research proven technology and field-tested design make it a must for critical power maintenance.

The CTA-4000 is a battery analyzer from Midtronics. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries.

Additional Features:

  • Voltage measurement to 3 decimal places
  • Reduced testing time
  • 16 volt testing capability
  • Tests multiple intercell connectors & 8 posts
  • Compatible with the PowerSure database
  • Quick, simple, safe & accurate operation
  • High ampere-hour (up to 6000 AH) testing capability
  • 16 internal memory registers capable of storing 480 consecutive test results and overall string statistics
  • Enhanced backlit display and screen resolution
  • Voltage logging only option
  • Quick reset option for erroneous test entries
  • Measures individual cell and overall string health and voltage
  • Consistent, repeatable on-line testing without discharge to batteries
  • Tests 2-volt through 16-volt batteries on-line or off-line
  • Provides advanced warning of potential battery failures
  • Test each cell in under 10 seconds
  • Helps prioritize battery replacements for more cost-effective system management
  • Tests both battery cell and intercell strap integrity
  • No external power source needed
  • Portable IR wireless printing and data transfer to PC laptop
  • User definable battery reference number storage and fault thresholds

The Celltron Advanced CTA-4000 is a professional level tool for stationary battery management. Research proven technology and field-tested design make it a must for critical power maintenance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Battery Monitors and Testers
Product Number CTA-4000
Product Name Battery Analyzer
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details