Middex-Electronic GmbH Photoelectric 9030

Description
MIDDEX ELECTRONIC, 9030, SENSOR WKL22-45, DIA. 22MM SENSOR, 45 DEGREE LEFT TURNING. FREE 2 YEAR RADWELL WARRANTY
Description
MIDDEX ELECTRONIC, 9030, SENSOR WKL22-45, DIA. 22MM SENSOR, 45 DEGREE LEFT TURNING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 18871916 - Radwell International
Willingboro, NJ, United States
Photoelectric
18871916
Photoelectric 18871916
MIDDEX ELECTRONIC, 9030, SENSOR WKL22-45, DIA. 22MM SENSOR, 45 DEGREE LEFT TURNING. FREE 2 YEAR RADWELL WARRANTY

MIDDEX ELECTRONIC, 9030, SENSOR WKL22-45, DIA. 22MM SENSOR, 45 DEGREE LEFT TURNING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 18871916
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIEN-M5B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001748-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details