Midas Components Ltd. 30-Way Ffc To Cable/wire, Panel Display; Pitch Spacing Midas MPBV7 KIT

Description
30-WAY FFC TO CABLE/WIRE, PANEL DISPLAY; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Header; Product Range:MPBV7 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
30-WAY FFC TO CABLE/WIRE, PANEL DISPLAY; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Header; Product Range:MPBV7 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30-Way Ffc To Cable/wire, Panel Display; Pitch Spacing Midas - 77Y7684 - Newark, An Avnet Company
Chicago, IL, United States
30-Way Ffc To Cable/wire, Panel Display; Pitch Spacing Midas
77Y7684
30-Way Ffc To Cable/wire, Panel Display; Pitch Spacing Midas 77Y7684
30-WAY FFC TO CABLE/WIRE, PANEL DISPLAY; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Header; Product Range:MPBV7 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

30-WAY FFC TO CABLE/WIRE, PANEL DISPLAY; Pitch Spacing:0.5mm; No. of Contacts:30Contacts; Gender:Header; Product Range:MPBV7 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 77Y7684
Product Name 30-Way Ffc To Cable/wire, Panel Display; Pitch Spacing Midas
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details