Midas Components Ltd. Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas MDT7000R

Description
LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes
Description
LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas - 75AC0442 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas
75AC0442
Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas 75AC0442
LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes

LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:300cd/m2; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 75AC0442
Product Name Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data