Midas Components Ltd. Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas MDT7000

Description
LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m2; RoHS Compliant: Yes
Datasheet
Description
LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas - 75AC0440 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas
75AC0440
Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas 75AC0440
LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m2; RoHS Compliant: Yes

LCD TFT MODULE, RGB, 7IN, 800X480 PIXELS; Display Size:7"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 75AC0440
Product Name Lcd Tft Module, Rgb, 7In, 800X480 Pixels; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359748 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 16
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
TFT Modules - High Specification - FDT050ALTFT - GPEG International Ltd.
Specs
Technology TFT
View Details