Midas Components Ltd. Lcd Tft Module, Rgb, 5In, 800X480 Pixels; Display Size Midas MDT5000C

Description
LCD TFT MODULE, RGB, 5IN, 800X480 PIXELS; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:550cd/m2; RoHS Compliant: Yes
Datasheet
Description
LCD TFT MODULE, RGB, 5IN, 800X480 PIXELS; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:550cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Tft Module, Rgb, 5In, 800X480 Pixels; Display Size Midas - 75AC0438 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Tft Module, Rgb, 5In, 800X480 Pixels; Display Size Midas
75AC0438
Lcd Tft Module, Rgb, 5In, 800X480 Pixels; Display Size Midas 75AC0438
LCD TFT MODULE, RGB, 5IN, 800X480 PIXELS; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:550cd/m2; RoHS Compliant: Yes

LCD TFT MODULE, RGB, 5IN, 800X480 PIXELS; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:550cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 75AC0438
Product Name Lcd Tft Module, Rgb, 5In, 800X480 Pixels; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1631910 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
240x128 Graphic Display Module - LM1076CCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details