Midas Components Ltd. Lcd Tft Display, Rgb, Hdmi, 480X128Pixel; Display Size Midas MDT0520COH-HDMI

Description
LCD TFT DISPLAY, RGB, HDMI, 480X128PIXEL; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:850cd/m2; RoHS Compliant: Yes
Datasheet
Description
LCD TFT DISPLAY, RGB, HDMI, 480X128PIXEL; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:850cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Tft Display, Rgb, Hdmi, 480X128Pixel; Display Size Midas - 21AH3322 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Tft Display, Rgb, Hdmi, 480X128Pixel; Display Size Midas
21AH3322
Lcd Tft Display, Rgb, Hdmi, 480X128Pixel; Display Size Midas 21AH3322
LCD TFT DISPLAY, RGB, HDMI, 480X128PIXEL; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:850cd/m2; RoHS Compliant: Yes

LCD TFT DISPLAY, RGB, HDMI, 480X128PIXEL; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:850cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 21AH3322
Product Name Lcd Tft Display, Rgb, Hdmi, 480X128Pixel; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492663 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
TFT Modules - High Specification - FDT050ALTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2868-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details