Midas Components Ltd. Oled Alphanumeric Display, 16 X 4, Cob; Character Count X Line Midas MDOB41605AV-EWM

Description
OLED ALPHANUMERIC DISPLAY, 16 X 4, COB; Character Count x Line:16 x 4; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Font Set:Cyrillic, English, Euro; Character Size:4.75mm; Module Size:87mm x RoHS Compliant: Yes
Datasheet
Description
OLED ALPHANUMERIC DISPLAY, 16 X 4, COB; Character Count x Line:16 x 4; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Font Set:Cyrillic, English, Euro; Character Size:4.75mm; Module Size:87mm x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Alphanumeric Display, 16 X 4, Cob; Character Count X Line Midas - 21AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Oled Alphanumeric Display, 16 X 4, Cob; Character Count X Line Midas
21AH3317
Oled Alphanumeric Display, 16 X 4, Cob; Character Count X Line Midas 21AH3317
OLED ALPHANUMERIC DISPLAY, 16 X 4, COB; Character Count x Line:16 x 4; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Font Set:Cyrillic, English, Euro; Character Size:4.75mm; Module Size:87mm x RoHS Compliant: Yes

OLED ALPHANUMERIC DISPLAY, 16 X 4, COB; Character Count x Line:16 x 4; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Font Set:Cyrillic, English, Euro; Character Size:4.75mm; Module Size:87mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3317
Product Name Oled Alphanumeric Display, 16 X 4, Cob; Character Count X Line Midas
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details