Midas Components Ltd. Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas MDOB128064VV-YM

Description
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas - 21AH3305 - Newark, An Avnet Company
Chicago, IL, United States
Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas
21AH3305
Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas 21AH3305
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:Yellow on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:38mm x 28.5mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3305
Product Name Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details