The OLED Display, part number 69AH1025, features a resolution of 128 x 32 pixels and operates at a logic voltage of 3V. It utilizes a passive matrix display mode with a white on black appearance. The module dimensions are 35.8 mm x 12.0 mm x 2.41 mm, and it has an active area of 22.384 mm x 5.584 mm. The dot size is 0.152 mm x 0.152 mm with a dot pitch of 0.175 mm x 0.175 mm. The display interfaces via I2C and is compatible with the SSD1306 driver IC. It is designed to operate within a temperature range of -40°C to +80°C. The product is RoHS compliant, making it suitable for environmentally conscious projects.
OLED DISPLAY, COB, 128 X 32 PIXEL, 3V ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 69AH1025 |
| Product Name | Oled Display, Cob, 128 X 32 Pixel, 3V Rohs Compliant Midas |