Midas Components Ltd. Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas MDOB128032FCV-WM

Description
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:66.5mm x 35mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:66.5mm x 35mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas - 21AH3303 - Newark, An Avnet Company
Chicago, IL, United States
Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas
21AH3303
Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas 21AH3303
OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:66.5mm x 35mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OLED GRAPHIC DISPLAY, COB, 128X32PIXELS; Resolution:128 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3.3V; Interface Type:I2C, Parallel, SPI; Module Size:66.5mm x 35mm; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3303
Product Name Oled Graphic Display, Cob, 128X32Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 1497-1098-6-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details