Midas Components Ltd. Oled Graphic Display, Cob, 96 X 16Pixels; Resolution Midas MDOB096016AV-WI

Description
OLED GRAPHIC DISPLAY, COB, 96 X 16PIXELS; Resolution:96 x 16 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:33mm x 10mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet
Description
OLED GRAPHIC DISPLAY, COB, 96 X 16PIXELS; Resolution:96 x 16 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:33mm x 10mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Graphic Display, Cob, 96 X 16Pixels; Resolution Midas - 21AH3301 - Newark, An Avnet Company
Chicago, IL, United States
Oled Graphic Display, Cob, 96 X 16Pixels; Resolution Midas
21AH3301
Oled Graphic Display, Cob, 96 X 16Pixels; Resolution Midas 21AH3301
OLED GRAPHIC DISPLAY, COB, 96 X 16PIXELS; Resolution:96 x 16 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:33mm x 10mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

OLED GRAPHIC DISPLAY, COB, 96 X 16PIXELS; Resolution:96 x 16 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:33mm x 10mm; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3301
Product Name Oled Graphic Display, Cob, 96 X 16Pixels; Resolution Midas
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-XDMDK46A-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details