Midas Components Ltd. Oled Graphic Display, Cob, 64 X 32Pixels; Resolution Midas MDOB064032AV-WI

Description
OLED GRAPHIC DISPLAY, COB, 64 X 32PIXELS; Resolution:64 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.85mm x 16.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OLED GRAPHIC DISPLAY, COB, 64 X 32PIXELS; Resolution:64 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.85mm x 16.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Graphic Display, Cob, 64 X 32Pixels; Resolution Midas - 21AH3299 - Newark, An Avnet Company
Chicago, IL, United States
Oled Graphic Display, Cob, 64 X 32Pixels; Resolution Midas
21AH3299
Oled Graphic Display, Cob, 64 X 32Pixels; Resolution Midas 21AH3299
OLED GRAPHIC DISPLAY, COB, 64 X 32PIXELS; Resolution:64 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.85mm x 16.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OLED GRAPHIC DISPLAY, COB, 64 X 32PIXELS; Resolution:64 x 32 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:14.85mm x 16.6mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3299
Product Name Oled Graphic Display, Cob, 64 X 32Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays - HDLU-2416 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color AlGaAs Red
View Details
3 suppliers