Midas Components Ltd. E-Paper Display, Reflective, 400 X 300P; Display Size Midas MDE042A400300RBW

Description
E-PAPER DISPLAY, REFLECTIVE, 400 X 300P; Display Size:4.2"; Resolution:400 x 300 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3.3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:91mm x 77mm; RoHS Compliant: Yes
Datasheet
Description
E-PAPER DISPLAY, REFLECTIVE, 400 X 300P; Display Size:4.2"; Resolution:400 x 300 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3.3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:91mm x 77mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Paper Display, Reflective, 400 X 300P; Display Size Midas - 78AC6217 - Newark, An Avnet Company
Chicago, IL, United States
E-Paper Display, Reflective, 400 X 300P; Display Size Midas
78AC6217
E-Paper Display, Reflective, 400 X 300P; Display Size Midas 78AC6217
E-PAPER DISPLAY, REFLECTIVE, 400 X 300P; Display Size:4.2"; Resolution:400 x 300 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3.3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:91mm x 77mm; RoHS Compliant: Yes

E-PAPER DISPLAY, REFLECTIVE, 400 X 300P; Display Size:4.2"; Resolution:400 x 300 Pixels; Display Appearance:Black / Red on White; Logic Voltage:3.3V; Interface Type:SPI; Display Mode:Reflective; LC Type:-; Module Size:91mm x 77mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 78AC6217
Product Name E-Paper Display, Reflective, 400 X 300P; Display Size Midas
Technology Optoelectronics & Displays > Displays > E-Paper Displays
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492642 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Width 3 mm (0.1181 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive (optional feature); Negative (optional feature)
View Details
Smart TFT LCD 5
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details