Midas Components Ltd. Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas MCT101HDMI-A

Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:1100cd/m2 ; RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:1100cd/m2 ; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas - 59AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
59AC7136
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas 59AC7136
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:1100cd/m2 ; RoHS Compliant: Yes

LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:1100cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7136
Product Name Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631923 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Monochrome Graphics - FDG122032Q - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2485-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Fluorescent Lamp
View Details