Midas Components Ltd. Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas MCT101HDMI-A-CTP

Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:900cd/m2; RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:900cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas - 59AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
59AC7137
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas 59AC7137
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:900cd/m2; RoHS Compliant: Yes

LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:10.1"; Resolution:1280 x 800 Pixels; VGA Size:WXGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:900cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7137
Product Name Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data