Midas Components Ltd. Display, Tft Lcd, 10.1, Transmissive; Display Size Midas MCT101D12S1024600LML

Description
DISPLAY, TFT LCD, 10.1", TRANSMISSIVE; Display Size:10.1"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:160cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, TFT LCD, 10.1", TRANSMISSIVE; Display Size:10.1"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:160cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Tft Lcd, 10.1, Transmissive; Display Size Midas - 94Y6032 - Newark, An Avnet Company
Chicago, IL, United States
Display, Tft Lcd, 10.1, Transmissive; Display Size Midas
94Y6032
Display, Tft Lcd, 10.1, Transmissive; Display Size Midas 94Y6032
DISPLAY, TFT LCD, 10.1", TRANSMISSIVE; Display Size:10.1"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:160cd/m2; RoHS Compliant: Yes

DISPLAY, TFT LCD, 10.1", TRANSMISSIVE; Display Size:10.1"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:160cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94Y6032
Product Name Display, Tft Lcd, 10.1, Transmissive; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492687 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Resistive Touch 800x480 Color LCD Panel with Outdoor Casing - HKT070DTA-1C - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800600C3TMQW-TB0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 141 mm (5.55 inch)
View Details