Midas Components Ltd. Display, Tft Lcd, 7, Transmissive; Display Size Midas MCT070LA12W1024600LML

Description
DISPLAY, TFT LCD, 7", TRANSMISSIVE; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:600cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, TFT LCD, 7", TRANSMISSIVE; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:600cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Tft Lcd, 7, Transmissive; Display Size Midas - 94Y6029 - Newark, An Avnet Company
Chicago, IL, United States
Display, Tft Lcd, 7, Transmissive; Display Size Midas
94Y6029
Display, Tft Lcd, 7, Transmissive; Display Size Midas 94Y6029
DISPLAY, TFT LCD, 7", TRANSMISSIVE; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:600cd/m2; RoHS Compliant: Yes

DISPLAY, TFT LCD, 7", TRANSMISSIVE; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:600cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 94Y6029
Product Name Display, Tft Lcd, 7, Transmissive; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492656 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TFT Kits - Flexible - DPADM1.0 - GPEG International Ltd.
GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2871-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details