Midas Components Ltd. Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas MCT070HDMI-B-CTP

Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:450cd/m2; RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:450cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas - 59AC7131 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
59AC7131
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas 59AC7131
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:450cd/m2; RoHS Compliant: Yes

LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:7"; Resolution:1024 x 600 Pixels; VGA Size:WSVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:450cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7131
Product Name Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1711667 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
192x32 Graphic LCD Module - LM3086BFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMT10768T080_01W - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 149 mm (5.86 inch)
View Details