The TFT LCD Display, part number 69AH1003, features a 7.0-inch screen with a resolution of 800 x 480 pixels. It utilizes a TN transmissive type color active matrix technology and is designed for industrial applications. The display has a landscape orientation and an aspect ratio of 16:9. It operates at a logic voltage of 5V and connects via an HDMI interface. The module has a brightness of 250 cd/m² and includes a resistive touch panel (RTP) interface. The physical dimensions of the module are 165.0 mm in width, 100.0 mm in height, and 26.4 mm in depth. The active area measures 154.08 mm x 85.92 mm, with a dot pitch of 0.0642 mm x 0.179 mm. The display is rated for an operating temperature range of -20°C to +70°C and complies with RoHS standards. The backlight type is LED, and the surface is treated to be anti-glare. This product is suitable for applications requiring reliable performance in varying environmental conditions.
TFT LCD DISPLAY, 800 X 480PIXEL, 7", RTP ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 69AH1003 |
| Product Name | Tft Lcd Display, 800 X 480Pixel, 7, Rtp Rohs Compliant Midas |
| Technology | TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays |