Midas Components Ltd. Display, Lcd, 5.2, 480X128, Landscape; Display Size Midas MCT052A6W480128LML

Description
DISPLAY, LCD, 5.2", 480X128, LANDSCAPE; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes
Description
DISPLAY, LCD, 5.2", 480X128, LANDSCAPE; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 5.2, 480X128, Landscape; Display Size Midas - 01AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 5.2, 480X128, Landscape; Display Size Midas
01AC6906
Display, Lcd, 5.2, 480X128, Landscape; Display Size Midas 01AC6906
DISPLAY, LCD, 5.2", 480X128, LANDSCAPE; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 5.2", 480X128, LANDSCAPE; Display Size:5.2"; Resolution:480 x 128 Pixels; VGA Size:-; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:500cd/m2; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6906
Product Name Display, Lcd, 5.2, 480X128, Landscape; Display Size Midas
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543534 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
EV Charging Pile LCD Display 7 Inch 800x480 - LMT070DICFWD-AKE - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-240320LFTZQW-T00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 101 mm (3.99 inch)
View Details