Midas Components Ltd. Display, Lcd Tft, 5, 800X480, Landscape; Display Size Midas MCT050TC0TW800480LML

Description
DISPLAY, LCD TFT, 5", 800X480, LANDSCAPE; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD TFT, 5", 800X480, LANDSCAPE; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd Tft, 5, 800X480, Landscape; Display Size Midas - 01AC6904 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Tft, 5, 800X480, Landscape; Display Size Midas
01AC6904
Display, Lcd Tft, 5, 800X480, Landscape; Display Size Midas 01AC6904
DISPLAY, LCD TFT, 5", 800X480, LANDSCAPE; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes

DISPLAY, LCD TFT, 5", 800X480, LANDSCAPE; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6904
Product Name Display, Lcd Tft, 5, 800X480, Landscape; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1631923 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
LCD Module & Network Card - EZIO-100 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
Features / Applications Serial Interface Option
Number of Lines 2
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details