Midas Components Ltd. Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas MCT050HDMI-A-RTP

Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:350cd/m2; RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:350cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas - 59AC7129 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
59AC7129
Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas 59AC7129
LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:350cd/m2; RoHS Compliant: Yes

LCD DISPLAY, TFT, RGB, LANDSCAPE, 5V; Display Size:5"; Resolution:800 x 480 Pixels; VGA Size:WVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:HDMI; Display Brightness:350cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 59AC7129
Product Name Lcd Display, Tft, Rgb, Landscape, 5V; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2256189 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 50.6 mm (1.99 inch)
View Details
132x32 Graphic Display Module - LM13232ACW-4 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMT48270T043_02W - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 74.7 mm (2.94 inch)
View Details