Midas Components Ltd. Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas MCT043LCA0W480272LML

Description
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:400cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:400cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas - 01AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas
01AC6900
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas 01AC6900
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:400cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:400cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6900
Product Name Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204601 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
View Details
Graphic Monochrome Display - SGM14403231 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2135-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 91.44 mm (3.6 inch)
View Details