Midas Components Ltd. Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas MCT043LCA0TW480272LML

Description
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:280cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:280cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas - 01AC6899 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas
01AC6899
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas 01AC6899
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:280cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:Parallel; Display Brightness:280cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6899
Product Name Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1850200 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 9 mm (0.3543 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Crystal Clear Technology USA
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-2094-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight Light Emitting Diode
View Details
2 suppliers