Midas Components Ltd. Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas MCT043C0TW480272LML

Description
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes
Datasheet
Description
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas - 01AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas
01AC6896
Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas 01AC6896
DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes

DISPLAY, LCD, 4.3", 480X272, LANDSCAPE; Display Size:4.3"; Resolution:480 x 272 Pixels; VGA Size:HVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:250cd/m2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 01AC6896
Product Name Display, Lcd, 4.3, 480X272, Landscape; Display Size Midas
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492667 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TFT LCD Monitor Control Board - CEX310E2-DS-A5 - Computer Express L.L.C.
Specs
Technology TFT
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2131-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 64.8 mm (2.55 inch)
View Details